Capital Lighting, Inc. 49059BLE-07 Bathroom Fixtures-Two Lights 736767

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Weathered Iron Product Name: Two-Light Serenity Wall/Bath UPC: 785652905971 Category: Fluorescent Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Weathered Iron Product Name: Two-Light Serenity Wall/Bath UPC: 785652905971 Category: Fluorescent Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49059BLE-07 Bathroom Fixtures-Two Lights - 736767 - Capital Lighting, Inc.
Columbus, OH, USA
49059BLE-07 Bathroom Fixtures-Two Lights
736767
49059BLE-07 Bathroom Fixtures-Two Lights 736767
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Weathered Iron Product Name: Two-Light Serenity Wall/Bath UPC: 785652905971 Category: Fluorescent Glass: Dusted Alabaster Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Weathered Iron
Product Name: Two-Light Serenity Wall/Bath
UPC: 785652905971
Category: Fluorescent
Glass: Dusted Alabaster
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:5`` DP:2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736767
Product Name 49059BLE-07 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details