Capital Lighting, Inc. 49060BLE-962 Bathroom Fixtures-Three Lights 736766

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Serenity Wall/Bath UPC: 785652490699 Category: Fluorescent Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Serenity Wall/Bath UPC: 785652490699 Category: Fluorescent Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49060BLE-962 Bathroom Fixtures-Three Lights - 736766 - Capital Lighting, Inc.
Columbus, OH, USA
49060BLE-962 Bathroom Fixtures-Three Lights
736766
49060BLE-962 Bathroom Fixtures-Three Lights 736766
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 10.50 Length 10.50 Extension: 8 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Brushed Nickel Product Name: Three-Light Serenity Wall/Bath UPC: 785652490699 Category: Fluorescent Glass: Excavated Alabaster Connection: Cap Nuts Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5`` DP:2`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 10.50
Length 10.50
Extension: 8
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Brushed Nickel
Product Name: Three-Light Serenity Wall/Bath
UPC: 785652490699
Category: Fluorescent
Glass: Excavated Alabaster
Connection: Cap Nuts
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5`` DP:2``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736766
Product Name 49060BLE-962 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details