Capital Lighting, Inc. 49033BLE-71 Bathroom Fixtures-Three Lights 736765

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three-Light Brandywine Wall/Bath UPC: 785652903342 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three-Light Brandywine Wall/Bath UPC: 785652903342 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49033BLE-71 Bathroom Fixtures-Three Lights - 736765 - Capital Lighting, Inc.
Columbus, OH, USA
49033BLE-71 Bathroom Fixtures-Three Lights
736765
49033BLE-71 Bathroom Fixtures-Three Lights 736765
PRODUCT DETAILS / SPECS Width/Dia: 21.25 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 3 Wattage: 13 Finish: Antique Bronze Product Name: Three-Light Brandywine Wall/Bath UPC: 785652903342 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 21.25
Height: 9.75
Length 9.75
Extension: 9
Bulb
Type: GU24
Qty: 3
Wattage: 13
Finish: Antique Bronze
Product Name: Three-Light Brandywine Wall/Bath
UPC: 785652903342
Category: Fluorescent
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736765
Product Name 49033BLE-71 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details