Capital Lighting, Inc. 49032BLE-71 Bathroom Fixtures-Two Lights 736762

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two-Light Brandywine Wall/Bath UPC: 785652490347 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:6`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two-Light Brandywine Wall/Bath UPC: 785652490347 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:6`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49032BLE-71 Bathroom Fixtures-Two Lights - 736762 - Capital Lighting, Inc.
Columbus, OH, USA
49032BLE-71 Bathroom Fixtures-Two Lights
736762
49032BLE-71 Bathroom Fixtures-Two Lights 736762
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 9.75 Length 9.75 Extension: 9 Bulb Type: GU24 Qty: 2 Wattage: 13 Finish: Antique Bronze Product Name: Two-Light Brandywine Wall/Bath UPC: 785652490347 Category: Fluorescent Glass: Champagne Marble Connection: Cap Nuts Safety Rating: ETL Safety Listing: Damp Canopy: D:6`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 9.75
Length 9.75
Extension: 9
Bulb
Type: GU24
Qty: 2
Wattage: 13
Finish: Antique Bronze
Product Name: Two-Light Brandywine Wall/Bath
UPC: 785652490347
Category: Fluorescent
Glass: Champagne Marble
Connection: Cap Nuts
Safety Rating: ETL
Safety Listing: Damp
Canopy: D:6``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736762
Product Name 49032BLE-71 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details