Capital Lighting, Inc. 49015LE-05 Bathroom Fixtures-Two Lights 736726

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 3.25 Length 3.25 Extension: 5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Chrome Product Name: White Wall Light UPC: 785652901546 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 3.25 Length 3.25 Extension: 5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Chrome Product Name: White Wall Light UPC: 785652901546 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
49015LE-05 Bathroom Fixtures-Two Lights - 736726 - Capital Lighting, Inc.
Columbus, OH, USA
49015LE-05 Bathroom Fixtures-Two Lights
736726
49015LE-05 Bathroom Fixtures-Two Lights 736726
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 3.25 Length 3.25 Extension: 5 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Chrome Product Name: White Wall Light UPC: 785652901546 Category: Fluorescent Safety Rating: UL/cUL Safety Listing: Damp Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 3.25
Length 3.25
Extension: 5
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Chrome
Product Name: White Wall Light
UPC: 785652901546
Category: Fluorescent
Safety Rating: UL/cUL
Safety Listing: Damp
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736726
Product Name 49015LE-05 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details