Capital Lighting, Inc. P7206-30EB Flush Mounts-Other 736699

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Length 6.00 Bulb Type: F32T8 Qty: 4 Wattage: 32 Finish: Textured White Weight: 42 Product Name: Four Light Modular Fluorescent UPC: 785247720606 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Length 6.00 Bulb Type: F32T8 Qty: 4 Wattage: 32 Finish: Textured White Weight: 42 Product Name: Four Light Modular Fluorescent UPC: 785247720606 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7206-30EB Flush Mounts-Other - 736699 - Capital Lighting, Inc.
Columbus, OH, USA
P7206-30EB Flush Mounts-Other
736699
P7206-30EB Flush Mounts-Other 736699
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 6.00 Length 6.00 Bulb Type: F32T8 Qty: 4 Wattage: 32 Finish: Textured White Weight: 42 Product Name: Four Light Modular Fluorescent UPC: 785247720606 Category: Modular Fluorescent Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 6.00
Length 6.00
Bulb
Type: F32T8
Qty: 4
Wattage: 32
Finish: Textured White
Weight: 42
Product Name: Four Light Modular Fluorescent
UPC: 785247720606
Category: Modular Fluorescent
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736699
Product Name P7206-30EB Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details