Capital Lighting, Inc. P7131-30EB Bathroom Fixtures-Two Lights 736679

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Length 4.00 Bulb Type: F25T8 Qty: 2 Wattage: 30 Finish: White Weight: 8.4 Product Name: Two Light Bath Bracket UPC: 785247713110 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Length 4.00 Bulb Type: F25T8 Qty: 2 Wattage: 30 Finish: White Weight: 8.4 Product Name: Two Light Bath Bracket UPC: 785247713110 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P7131-30EB Bathroom Fixtures-Two Lights - 736679 - Capital Lighting, Inc.
Columbus, OH, USA
P7131-30EB Bathroom Fixtures-Two Lights
736679
P7131-30EB Bathroom Fixtures-Two Lights 736679
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 4.00 Length 4.00 Bulb Type: F25T8 Qty: 2 Wattage: 30 Finish: White Weight: 8.4 Product Name: Two Light Bath Bracket UPC: 785247713110 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 4.00
Length 4.00
Bulb
Type: F25T8
Qty: 2
Wattage: 30
Finish: White
Weight: 8.4
Product Name: Two Light Bath Bracket
UPC: 785247713110
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736679
Product Name P7131-30EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details