Capital Lighting, Inc. P7115-60EB Bathroom Fixtures-Two Lights 736672

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 6.00 Extension: 4.25 Bulb Type: F25T8 Qty: 2 Wattage: 25 Finish: White Weight: 9.3 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711536 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 6.00 Extension: 4.25 Bulb Type: F25T8 Qty: 2 Wattage: 25 Finish: White Weight: 9.3 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711536 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7115-60EB Bathroom Fixtures-Two Lights - 736672 - Capital Lighting, Inc.
Columbus, OH, USA
P7115-60EB Bathroom Fixtures-Two Lights
736672
P7115-60EB Bathroom Fixtures-Two Lights 736672
PRODUCT DETAILS / SPECS Width/Dia: 38.75 Height: 6.00 Extension: 4.25 Bulb Type: F25T8 Qty: 2 Wattage: 25 Finish: White Weight: 9.3 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711536 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 38.75
Height: 6.00
Extension: 4.25
Bulb
Type: F25T8
Qty: 2
Wattage: 25
Finish: White
Weight: 9.3
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247711536
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736672
Product Name P7115-60EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details