Capital Lighting, Inc. P7114-60EB Bathroom Fixtures-Two Lights 736670

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 6.00 Extension: 4.25 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 6.2 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711437 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 6.00 Extension: 4.25 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 6.2 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711437 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7114-60EB Bathroom Fixtures-Two Lights - 736670 - Capital Lighting, Inc.
Columbus, OH, USA
P7114-60EB Bathroom Fixtures-Two Lights
736670
P7114-60EB Bathroom Fixtures-Two Lights 736670
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 6.00 Extension: 4.25 Bulb Type: F17T8 Qty: 2 Wattage: 17 Finish: White Weight: 6.2 Product Name: Two Light Linear Fluorescent Bath UPC: 785247711437 Category: Bath & Vanity Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 6.00
Extension: 4.25
Bulb
Type: F17T8
Qty: 2
Wattage: 17
Finish: White
Weight: 6.2
Product Name: Two Light Linear Fluorescent Bath
UPC: 785247711437
Category: Bath & Vanity
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736670
Product Name P7114-60EB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details