Capital Lighting, Inc. 5057CZ Bathroom Fixtures-Three Lights 736599

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927177047 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927177047 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5057CZ Bathroom Fixtures-Three Lights - 736599 - Capital Lighting, Inc.
Columbus, OH, USA
5057CZ Bathroom Fixtures-Three Lights
736599
5057CZ Bathroom Fixtures-Three Lights 736599
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 9.75 Length 9.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 9.7 Product Name: Three Light Wall Mounted Bath Light UPC: 783927177047 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 9.75
Length 9.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Carre Bronze
Weight: 9.7
Product Name: Three Light Wall Mounted Bath Light
UPC: 783927177047
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736599
Product Name 5057CZ Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details