Capital Lighting, Inc. 5058CZ Bathroom Fixtures-Four Lights 736597

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carre Bronze Weight: 12.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927177054 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carre Bronze Weight: 12.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927177054 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5058CZ Bathroom Fixtures-Four Lights - 736597 - Capital Lighting, Inc.
Columbus, OH, USA
5058CZ Bathroom Fixtures-Four Lights
736597
5058CZ Bathroom Fixtures-Four Lights 736597
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 9.50 Length 9.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carre Bronze Weight: 12.8 Product Name: Four Light Wall Mounted Bath Light UPC: 783927177054 Category: Wall Mounted Bath Fixture Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 9.50
Length 9.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Carre Bronze
Weight: 12.8
Product Name: Four Light Wall Mounted Bath Light
UPC: 783927177054
Category: Wall Mounted Bath Fixture
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736597
Product Name 5058CZ Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details