Capital Lighting, Inc. 5101OLZ Sconces-Single Glass 736594

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.2 Product Name: One Light Wall Mount UPC: 783927161312 Category: Wall Fixtures Glass: Linen textured Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.2 Product Name: One Light Wall Mount UPC: 783927161312 Category: Wall Fixtures Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
5101OLZ Sconces-Single Glass - 736594 - Capital Lighting, Inc.
Columbus, OH, USA
5101OLZ Sconces-Single Glass
736594
5101OLZ Sconces-Single Glass 736594
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oiled Bronze Weight: 3.2 Product Name: One Light Wall Mount UPC: 783927161312 Category: Wall Fixtures Glass: Linen textured Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oiled Bronze
Weight: 3.2
Product Name: One Light Wall Mount
UPC: 783927161312
Category: Wall Fixtures
Glass: Linen textured
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736594
Product Name 5101OLZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details