Capital Lighting, Inc. Sconces-Single Candle 736564

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: One Light Wall Sconce UPC: 633779006562 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: One Light Wall Sconce UPC: 633779006562 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Single Candle - 736564 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Single Candle
736564
Sconces-Single Candle 736564
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Length 12.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Dark Rust Weight: 5 Product Name: One Light Wall Sconce UPC: 633779006562 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Length 12.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Dark Rust
Weight: 5
Product Name: One Light Wall Sconce
UPC: 633779006562
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736564
Product Name Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2229673 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details