Capital Lighting, Inc. Sconces-Double Candle 736561

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006609 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006609 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Double Candle - 736561 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Double Candle
736561
Sconces-Double Candle 736561
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 13.00 Length 13.00 Extension: 6 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Champagne Weight: 5 Product Name: Two Light Wall Sconce UPC: 633779006609 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 13.00
Length 13.00
Extension: 6
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Champagne
Weight: 5
Product Name: Two Light Wall Sconce
UPC: 633779006609
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736561
Product Name Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details