Capital Lighting, Inc. Sconces-Triple Candle 736510

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Three Light Wall Sconce UPC: 633779006654 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Three Light Wall Sconce UPC: 633779006654 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

Suppliers

Company
Product
Description
Supplier Links
Sconces-Triple Candle - 736510 - Capital Lighting, Inc.
Columbus, OH, USA
Sconces-Triple Candle
736510
Sconces-Triple Candle 736510
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 17.00 Length 17.00 Extension: 7 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Leaf Weight: 10 Product Name: Three Light Wall Sconce UPC: 633779006654 Category: Wall Sconce Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 17.00
Length 17.00
Extension: 7
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold Leaf
Weight: 10
Product Name: Three Light Wall Sconce
UPC: 633779006654
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736510
Product Name Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details