Capital Lighting, Inc. P7310-60EB Flush Mounts-Bowl Style 736481

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4.3 Product Name: Two Light Close To Ceiling UPC: 785247731039 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4.3 Product Name: Two Light Close To Ceiling UPC: 785247731039 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P7310-60EB Flush Mounts-Bowl Style - 736481 - Capital Lighting, Inc.
Columbus, OH, USA
P7310-60EB Flush Mounts-Bowl Style
736481
P7310-60EB Flush Mounts-Bowl Style 736481
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 4.00 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: White Weight: 4.3 Product Name: Two Light Close To Ceiling UPC: 785247731039 Category: Close To Ceiling Glass: White Acrylic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 4.00
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: White
Weight: 4.3
Product Name: Two Light Close To Ceiling
UPC: 785247731039
Category: Close To Ceiling
Glass: White Acrylic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736481
Product Name P7310-60EB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details