Capital Lighting, Inc. DX2830C Pendants-Drum Shade 736328

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Polished Chrome Weight: 39 Product Name: Three Light Pendant UPC: 611728098592 Category: Pendant Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Polished Chrome Weight: 39 Product Name: Three Light Pendant UPC: 611728098592 Category: Pendant Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX2830C Pendants-Drum Shade - 736328 - Capital Lighting, Inc.
Columbus, OH, USA
DX2830C Pendants-Drum Shade
736328
DX2830C Pendants-Drum Shade 736328
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 150 Finish: Polished Chrome Weight: 39 Product Name: Three Light Pendant UPC: 611728098592 Category: Pendant Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 150
Finish: Polished Chrome
Weight: 39
Product Name: Three Light Pendant
UPC: 611728098592
Category: Pendant
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736328
Product Name DX2830C Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details