Capital Lighting, Inc. DX1718C Semi-Flush Mts.-Drum Shade 736325

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 20 Product Name: Three Light Semi Flush Mount UPC: 611728097809 Category: Semi-Flush Mount Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 20 Product Name: Three Light Semi Flush Mount UPC: 611728097809 Category: Semi-Flush Mount Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
DX1718C Semi-Flush Mts.-Drum Shade - 736325 - Capital Lighting, Inc.
Columbus, OH, USA
DX1718C Semi-Flush Mts.-Drum Shade
736325
DX1718C Semi-Flush Mts.-Drum Shade 736325
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 20 Product Name: Three Light Semi Flush Mount UPC: 611728097809 Category: Semi-Flush Mount Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 20
Product Name: Three Light Semi Flush Mount
UPC: 611728097809
Category: Semi-Flush Mount
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736325
Product Name DX1718C Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details