Capital Lighting, Inc. 3758CZ Semi-Flush Mts.-Bowl Style 736287

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Carre Bronze Weight: 9.55 Product Name: Two Light Semi Flush UPC: 783927180016 Category: Semi-Flush Glass: Mocha wisp Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Carre Bronze Weight: 9.55 Product Name: Two Light Semi Flush UPC: 783927180016 Category: Semi-Flush Glass: Mocha wisp Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
3758CZ Semi-Flush Mts.-Bowl Style - 736287 - Capital Lighting, Inc.
Columbus, OH, USA
3758CZ Semi-Flush Mts.-Bowl Style
736287
3758CZ Semi-Flush Mts.-Bowl Style 736287
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 16.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Carre Bronze Weight: 9.55 Product Name: Two Light Semi Flush UPC: 783927180016 Category: Semi-Flush Glass: Mocha wisp Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 16.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Carre Bronze
Weight: 9.55
Product Name: Two Light Semi Flush
UPC: 783927180016
Category: Semi-Flush
Glass: Mocha wisp
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736287
Product Name 3758CZ Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details