Capital Lighting, Inc. 3857CZ Island/Pool Table-2 Light Bar 736284

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Carre Bronze Weight: 16.75 Product Name: Two Light Island Light UPC: 783927177085 Category: Island Light Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Carre Bronze Weight: 16.75 Product Name: Two Light Island Light UPC: 783927177085 Category: Island Light Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3857CZ Island/Pool Table-2 Light Bar - 736284 - Capital Lighting, Inc.
Columbus, OH, USA
3857CZ Island/Pool Table-2 Light Bar
736284
3857CZ Island/Pool Table-2 Light Bar 736284
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Carre Bronze Weight: 16.75 Product Name: Two Light Island Light UPC: 783927177085 Category: Island Light Glass: Mocha Whisp Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Carre Bronze
Weight: 16.75
Product Name: Two Light Island Light
UPC: 783927177085
Category: Island Light
Glass: Mocha Whisp
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736284
Product Name 3857CZ Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details