Capital Lighting, Inc. 87424-3-65 Flush Mounts-Other 736267

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.50 Length 4.50 Bulb Type: Compact Fluorescent Qty: 3 Wattage: 17 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.50 Length 4.50 Bulb Type: Compact Fluorescent Qty: 3 Wattage: 17 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87424-3-65 Flush Mounts-Other - 736267 - Capital Lighting, Inc.
Columbus, OH, USA
87424-3-65 Flush Mounts-Other
736267
87424-3-65 Flush Mounts-Other 736267
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.50 Length 4.50 Bulb Type: Compact Fluorescent Qty: 3 Wattage: 17 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.50
Length 4.50
Bulb
Type: Compact Fluorescent
Qty: 3
Wattage: 17
Finish: Satin Nickel
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736267
Product Name 87424-3-65 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details