Capital Lighting, Inc. 87448-3-65 Flush Mounts-Other 736266

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.50 Length 4.50 Bulb Qty: 3 Wattage: 32 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.50 Length 4.50 Bulb Qty: 3 Wattage: 32 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87448-3-65 Flush Mounts-Other - 736266 - Capital Lighting, Inc.
Columbus, OH, USA
87448-3-65 Flush Mounts-Other
736266
87448-3-65 Flush Mounts-Other 736266
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 4.50 Length 4.50 Bulb Qty: 3 Wattage: 32 Finish: Satin Nickel Product Name: Three Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 4.50
Length 4.50
Bulb
Qty: 3
Wattage: 32
Finish: Satin Nickel
Product Name: Three Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736266
Product Name 87448-3-65 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details