Capital Lighting, Inc. 3558CZ Pendants-Bowl Style 736256

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 16.65 Product Name: Three Light Inverted Pendant UPC: 783927179904 Category: Inverted Pendant Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 16.65 Product Name: Three Light Inverted Pendant UPC: 783927179904 Category: Inverted Pendant Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
3558CZ Pendants-Bowl Style - 736256 - Capital Lighting, Inc.
Columbus, OH, USA
3558CZ Pendants-Bowl Style
736256
3558CZ Pendants-Bowl Style 736256
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Length 33.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 16.65 Product Name: Three Light Inverted Pendant UPC: 783927179904 Category: Inverted Pendant Glass: Mocha Wisp Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Length 33.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Carre Bronze
Weight: 16.65
Product Name: Three Light Inverted Pendant
UPC: 783927179904
Category: Inverted Pendant
Glass: Mocha Wisp
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736256
Product Name 3558CZ Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details