Capital Lighting, Inc. 87216-2-65 Flush Mounts-Bowl Style 736245

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 3.50 Bulb Qty: 2 Wattage: 32 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 3.50 Bulb Qty: 2 Wattage: 32 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87216-2-65 Flush Mounts-Bowl Style - 736245 - Capital Lighting, Inc.
Columbus, OH, USA
87216-2-65 Flush Mounts-Bowl Style
736245
87216-2-65 Flush Mounts-Bowl Style 736245
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 3.50 Bulb Qty: 2 Wattage: 32 Finish: Satin Nickel Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 3.50
Bulb
Qty: 2
Wattage: 32
Finish: Satin Nickel
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736245
Product Name 87216-2-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details