Capital Lighting, Inc. 87215-1-65 Flush Mounts-Bowl Style 736242

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Qty: 1 Wattage: 22 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Qty: 1 Wattage: 22 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87215-1-65 Flush Mounts-Bowl Style - 736242 - Capital Lighting, Inc.
Columbus, OH, USA
87215-1-65 Flush Mounts-Bowl Style
736242
87215-1-65 Flush Mounts-Bowl Style 736242
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 4.00 Bulb Qty: 1 Wattage: 22 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 4.00
Bulb
Qty: 1
Wattage: 22
Finish: Satin Nickel
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736242
Product Name 87215-1-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details