Capital Lighting, Inc. 87210-1-65 Flush Mounts-Bowl Style 736240

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.25 Bulb Qty: 1 Wattage: 22 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.25 Bulb Qty: 1 Wattage: 22 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
87210-1-65 Flush Mounts-Bowl Style - 736240 - Capital Lighting, Inc.
Columbus, OH, USA
87210-1-65 Flush Mounts-Bowl Style
736240
87210-1-65 Flush Mounts-Bowl Style 736240
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.25 Bulb Qty: 1 Wattage: 22 Finish: Satin Nickel Product Name: One Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.25
Bulb
Qty: 1
Wattage: 22
Finish: Satin Nickel
Product Name: One Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736240
Product Name 87210-1-65 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754712 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lighting Fixture Dimensions 280mm(L)
View Details