Capital Lighting, Inc. 89248-4-6 Flush Mounts-Other 736238

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Length 5.00 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Length 5.00 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
89248-4-6 Flush Mounts-Other - 736238 - Capital Lighting, Inc.
Columbus, OH, USA
89248-4-6 Flush Mounts-Other
736238
89248-4-6 Flush Mounts-Other 736238
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 5.00 Length 5.00 Bulb Qty: 4 Wattage: 40 Finish: White Product Name: Four Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 5.00
Length 5.00
Bulb
Qty: 4
Wattage: 40
Finish: White
Product Name: Four Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736238
Product Name 89248-4-6 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details