Capital Lighting, Inc. 89226-2-6 Flush Mounts-Other 736233

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Length 4.50 Bulb Qty: 2 Wattage: 20 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Length 4.50 Bulb Qty: 2 Wattage: 20 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
89226-2-6 Flush Mounts-Other - 736233 - Capital Lighting, Inc.
Columbus, OH, USA
89226-2-6 Flush Mounts-Other
736233
89226-2-6 Flush Mounts-Other 736233
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.50 Length 4.50 Bulb Qty: 2 Wattage: 20 Finish: White Product Name: Two Light Ceiling Mount Category: Ceiling Mount Safety Rating: Ul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.50
Length 4.50
Bulb
Qty: 2
Wattage: 20
Finish: White
Product Name: Two Light Ceiling Mount
Category: Ceiling Mount
Safety Rating: Ul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736233
Product Name 89226-2-6 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details