Capital Lighting, Inc. 1856CZ Large Chandeliers-Glass Shade 736218

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Carre Bronze Weight: 50.5 Product Name: Nine Light Chandelier UPC: 783927177009 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Carre Bronze Weight: 50.5 Product Name: Nine Light Chandelier UPC: 783927177009 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1856CZ Large Chandeliers-Glass Shade - 736218 - Capital Lighting, Inc.
Columbus, OH, USA
1856CZ Large Chandeliers-Glass Shade
736218
1856CZ Large Chandeliers-Glass Shade 736218
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 40.00 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Carre Bronze Weight: 50.5 Product Name: Nine Light Chandelier UPC: 783927177009 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 40.00
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Carre Bronze
Weight: 50.5
Product Name: Nine Light Chandelier
UPC: 783927177009
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736218
Product Name 1856CZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details