Capital Lighting, Inc. 1854CZ Mid. Chandeliers-Glass Up 736212

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carre Bronze Weight: 16.5 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927177122 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carre Bronze Weight: 16.5 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927177122 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1854CZ Mid. Chandeliers-Glass Up - 736212 - Capital Lighting, Inc.
Columbus, OH, USA
1854CZ Mid. Chandeliers-Glass Up
736212
1854CZ Mid. Chandeliers-Glass Up 736212
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 22.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Carre Bronze Weight: 16.5 Product Name: Four Light Chandelette (Mini Chandelier UPC: 783927177122 Category: Chandelette (Mini Chandelier) Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 22.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Carre Bronze
Weight: 16.5
Product Name: Four Light Chandelette (Mini Chandelier
UPC: 783927177122
Category: Chandelette (Mini Chandelier)
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736212
Product Name 1854CZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details