Capital Lighting, Inc. 1853CZ Mid. Chandeliers-Glass Down 736210

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 783927177092 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 783927177092 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1853CZ Mid. Chandeliers-Glass Down - 736210 - Capital Lighting, Inc.
Columbus, OH, USA
1853CZ Mid. Chandeliers-Glass Down
736210
1853CZ Mid. Chandeliers-Glass Down 736210
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 22.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Carre Bronze Weight: 14 Product Name: Three Light Chandelier UPC: 783927177092 Category: Chandeliers Shipped Via: UPS Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 22.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Carre Bronze
Weight: 14
Product Name: Three Light Chandelier
UPC: 783927177092
Category: Chandeliers
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736210
Product Name 1853CZ Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2697552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details