Capital Lighting, Inc. 1857CZ Large Chandeliers-Glass Shade 736209

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Carre Bronze Weight: 69 Product Name: 12 Light Chandelier UPC: 783927177078 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Carre Bronze Weight: 69 Product Name: 12 Light Chandelier UPC: 783927177078 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
1857CZ Large Chandeliers-Glass Shade - 736209 - Capital Lighting, Inc.
Columbus, OH, USA
1857CZ Large Chandeliers-Glass Shade
736209
1857CZ Large Chandeliers-Glass Shade 736209
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 53.00 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Carre Bronze Weight: 69 Product Name: 12 Light Chandelier UPC: 783927177078 Category: Chandeliers Shipped Via: Truck Safety Rating: cUL Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 53.00
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Carre Bronze
Weight: 69
Product Name: 12 Light Chandelier
UPC: 783927177078
Category: Chandeliers
Shipped Via: Truck
Safety Rating: cUL
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736209
Product Name 1857CZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details