Capital Lighting, Inc. HY1911IB Exterior -Hanging 736167

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 15 Product Name: Three Light Outdoor Hanging UPC: 611728097274 Category: Outdoor Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 15 Product Name: Three Light Outdoor Hanging UPC: 611728097274 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HY1911IB Exterior -Hanging - 736167 - Capital Lighting, Inc.
Columbus, OH, USA
HY1911IB Exterior -Hanging
736167
HY1911IB Exterior -Hanging 736167
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Imperial Bronze Weight: 15 Product Name: Three Light Outdoor Hanging UPC: 611728097274 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Imperial Bronze
Weight: 15
Product Name: Three Light Outdoor Hanging
UPC: 611728097274
Category: Outdoor
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736167
Product Name HY1911IB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305088 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details