Capital Lighting, Inc. HY8409IB Exterior -Wall Mount 736166

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728097243 Category: Outdoor Glass: Cream Linen Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728097243 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
HY8409IB Exterior -Wall Mount - 736166 - Capital Lighting, Inc.
Columbus, OH, USA
HY8409IB Exterior -Wall Mount
736166
HY8409IB Exterior -Wall Mount 736166
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 14.00 Extension: 11 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Imperial Bronze Weight: 10 Product Name: One Light Outdoor Wall UPC: 611728097243 Category: Outdoor Glass: Cream Linen Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 14.00
Extension: 11
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Imperial Bronze
Weight: 10
Product Name: One Light Outdoor Wall
UPC: 611728097243
Category: Outdoor
Glass: Cream Linen
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736166
Product Name HY8409IB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details