Capital Lighting, Inc. TF9404M Lamps-Floor Lamps 736057

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Multi Weight: 48 Product Name: Two Light Floor Lamp UPC: 611728095591 Category: Floor Lamp Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Multi Weight: 48 Product Name: Two Light Floor Lamp UPC: 611728095591 Category: Floor Lamp Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
TF9404M Lamps-Floor Lamps - 736057 - Capital Lighting, Inc.
Columbus, OH, USA
TF9404M Lamps-Floor Lamps
736057
TF9404M Lamps-Floor Lamps 736057
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 60.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Multi Weight: 48 Product Name: Two Light Floor Lamp UPC: 611728095591 Category: Floor Lamp Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 60.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Multi
Weight: 48
Product Name: Two Light Floor Lamp
UPC: 611728095591
Category: Floor Lamp
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 736057
Product Name TF9404M Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details