Capital Lighting, Inc. 52045-BS/OPL Pendants-Other 735929

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594239690 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594239690 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
52045-BS/OPL Pendants-Other - 735929 - Capital Lighting, Inc.
Columbus, OH, USA
52045-BS/OPL Pendants-Other
735929
52045-BS/OPL Pendants-Other 735929
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.00 Length 24.00 Bulb Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Pendant UPC: 641594239690 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.00
Length 24.00
Bulb
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Pendant
UPC: 641594239690
Category: Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735929
Product Name 52045-BS/OPL Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details