Capital Lighting, Inc. 50506-BS/FRC Mid. Chandeliers-Glass Up 735920

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Chandelier UPC: 641594015409 Category: Pendant Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Chandelier UPC: 641594015409 Category: Pendant Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50506-BS/FRC Mid. Chandeliers-Glass Up - 735920 - Capital Lighting, Inc.
Columbus, OH, USA
50506-BS/FRC Mid. Chandeliers-Glass Up
735920
50506-BS/FRC Mid. Chandeliers-Glass Up 735920
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 46.00 Length 46.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Brushed Steel Product Name: Four Light Chandelier UPC: 641594015409 Category: Pendant Chandelier Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 46.00
Length 46.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Brushed Steel
Product Name: Four Light Chandelier
UPC: 641594015409
Category: Pendant Chandelier
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735920
Product Name 50506-BS/FRC Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details