Capital Lighting, Inc. 9-1712-1-13 Sconces-Single Glass 735898

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920109003 Category: Wall Sconce Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920109003 Category: Wall Sconce Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
9-1712-1-13 Sconces-Single Glass - 735898 - Capital Lighting, Inc.
Columbus, OH, USA
9-1712-1-13 Sconces-Single Glass
735898
9-1712-1-13 Sconces-Single Glass 735898
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 12.50 Extension: 7 Bulb Qty: 1 Wattage: 60 Finish: English Bronze Product Name: One Light Sconce UPC: 822920109003 Category: Wall Sconce Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 12.50
Extension: 7
Bulb
Qty: 1
Wattage: 60
Finish: English Bronze
Product Name: One Light Sconce
UPC: 822920109003
Category: Wall Sconce
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735898
Product Name 9-1712-1-13 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details