Capital Lighting, Inc. 6-1706-11-13 Flush Mounts-Bowl Style 735877

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: English Bronze Product Name: One Light Flush Mount UPC: 822920108853 Category: Flush Mount Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: English Bronze Product Name: One Light Flush Mount UPC: 822920108853 Category: Flush Mount Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
6-1706-11-13 Flush Mounts-Bowl Style - 735877 - Capital Lighting, Inc.
Columbus, OH, USA
6-1706-11-13 Flush Mounts-Bowl Style
735877
6-1706-11-13 Flush Mounts-Bowl Style 735877
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 5.75 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: English Bronze Product Name: One Light Flush Mount UPC: 822920108853 Category: Flush Mount Glass: Cream Faux Marble Shipped Via: UPS Safety Rating: UL, CUL Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: English Bronze
Product Name: One Light Flush Mount
UPC: 822920108853
Category: Flush Mount
Glass: Cream Faux Marble
Shipped Via: UPS
Safety Rating: UL, CUL
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735877
Product Name 6-1706-11-13 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details