Capital Lighting, Inc. 1-1704-2-13 Island/Pool Table-2 Light Bar 735873

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Transitional Kitchen IslandLight UPC: 822920108839 Category: Island Light Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Transitional Kitchen IslandLight UPC: 822920108839 Category: Island Light Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-1704-2-13 Island/Pool Table-2 Light Bar - 735873 - Capital Lighting, Inc.
Columbus, OH, USA
1-1704-2-13 Island/Pool Table-2 Light Bar
735873
1-1704-2-13 Island/Pool Table-2 Light Bar 735873
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 30.75 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Transitional Kitchen IslandLight UPC: 822920108839 Category: Island Light Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 30.75
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Product Name: Two Light Transitional Kitchen IslandLight
UPC: 822920108839
Category: Island Light
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735873
Product Name 1-1704-2-13 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details