Capital Lighting, Inc. 8-1711-2-13 Bathroom Fixtures-Two Lights 735870

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920108969 Category: Bath Lights Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920108969 Category: Bath Lights Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
8-1711-2-13 Bathroom Fixtures-Two Lights - 735870 - Capital Lighting, Inc.
Columbus, OH, USA
8-1711-2-13 Bathroom Fixtures-Two Lights
735870
8-1711-2-13 Bathroom Fixtures-Two Lights 735870
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.50 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: English Bronze Product Name: Two Light Bath Bar UPC: 822920108969 Category: Bath Lights Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.50
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: English Bronze
Product Name: Two Light Bath Bar
UPC: 822920108969
Category: Bath Lights
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735870
Product Name 8-1711-2-13 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details