Capital Lighting, Inc. GZ-1-2086-5-25 Mid. Chandeliers-Glass Up 735864

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Slate Product Name: Five Light Chandelier UPC: 822920096914 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Slate Product Name: Five Light Chandelier UPC: 822920096914 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

Suppliers

Company
Product
Description
Supplier Links
GZ-1-2086-5-25 Mid. Chandeliers-Glass Up - 735864 - Capital Lighting, Inc.
Columbus, OH, USA
GZ-1-2086-5-25 Mid. Chandeliers-Glass Up
735864
GZ-1-2086-5-25 Mid. Chandeliers-Glass Up 735864
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 30.00 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Slate Product Name: Five Light Chandelier UPC: 822920096914 Category: Chandelier Glass: Cream Scavo Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120``

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 30.00
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Slate
Product Name: Five Light Chandelier
UPC: 822920096914
Category: Chandelier
Glass: Cream Scavo
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735864
Product Name GZ-1-2086-5-25 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2680604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details