Capital Lighting, Inc. 1-1702-9-13 Mid. Chandeliers-Glass Up 735848

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920108785 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920108785 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-1702-9-13 Mid. Chandeliers-Glass Up - 735848 - Capital Lighting, Inc.
Columbus, OH, USA
1-1702-9-13 Mid. Chandeliers-Glass Up
735848
1-1702-9-13 Mid. Chandeliers-Glass Up 735848
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 31.50 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: English Bronze Product Name: Nine Light Traditional Chandelier UPC: 822920108785 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 31.50
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: English Bronze
Product Name: Nine Light Traditional Chandelier
UPC: 822920108785
Category: Chandelier
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735848
Product Name 1-1702-9-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details