Capital Lighting, Inc. 7-1708-3-13 Pendants-Bowl Style 735847

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Pendant UPC: 822920108921 Category: Pendant Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Pendant UPC: 822920108921 Category: Pendant Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
7-1708-3-13 Pendants-Bowl Style - 735847 - Capital Lighting, Inc.
Columbus, OH, USA
7-1708-3-13 Pendants-Bowl Style
735847
7-1708-3-13 Pendants-Bowl Style 735847
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: English Bronze Product Name: Three Light Pendant UPC: 822920108921 Category: Pendant Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: English Bronze
Product Name: Three Light Pendant
UPC: 822920108921
Category: Pendant
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735847
Product Name 7-1708-3-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1813814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 873mm(L)
View Details