Capital Lighting, Inc. 1-1700-5-13 Mid. Chandeliers-Glass Up 735841

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Traditional Chandelier UPC: 822920108754 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Traditional Chandelier UPC: 822920108754 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

Suppliers

Company
Product
Description
Supplier Links
1-1700-5-13 Mid. Chandeliers-Glass Up - 735841 - Capital Lighting, Inc.
Columbus, OH, USA
1-1700-5-13 Mid. Chandeliers-Glass Up
735841
1-1700-5-13 Mid. Chandeliers-Glass Up 735841
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: English Bronze Product Name: Five Light Traditional Chandelier UPC: 822920108754 Category: Chandelier Glass: Cream Faux Marble Connection: Hardwire Shipped Via: UPS Safety Rating: UL, CUL Safety Listing: Dry Chain: 120`` Wire: 120`` Designer: Karyl Pierce Paxton

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: English Bronze
Product Name: Five Light Traditional Chandelier
UPC: 822920108754
Category: Chandelier
Glass: Cream Faux Marble
Connection: Hardwire
Shipped Via: UPS
Safety Rating: UL, CUL
Safety Listing: Dry
Chain: 120``
Wire: 120``
Designer: Karyl Pierce Paxton

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735841
Product Name 1-1700-5-13 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details