Capital Lighting, Inc. 62091-BS/12C Sconces-Single Glass 735798

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594019063 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594019063 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62091-BS/12C Sconces-Single Glass - 735798 - Capital Lighting, Inc.
Columbus, OH, USA
62091-BS/12C Sconces-Single Glass
735798
62091-BS/12C Sconces-Single Glass 735798
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 1 Wattage: 100 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594019063 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 5.00
Length 5.00
Extension: 6.25
Bulb
Type: T3
Qty: 1
Wattage: 100
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594019063
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735798
Product Name 62091-BS/12C Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details