Capital Lighting, Inc. 62092-BS/12C Bathroom Fixtures-Two Lights 735779

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594019070 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594019070 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
62092-BS/12C Bathroom Fixtures-Two Lights - 735779 - Capital Lighting, Inc.
Columbus, OH, USA
62092-BS/12C Bathroom Fixtures-Two Lights
735779
62092-BS/12C Bathroom Fixtures-Two Lights 735779
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 5.00 Length 5.00 Extension: 6.25 Bulb Type: T3 Qty: 2 Wattage: 100 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594019070 Category: Wall & Vanity Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 5.00
Length 5.00
Extension: 6.25
Bulb
Type: T3
Qty: 2
Wattage: 100
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594019070
Category: Wall & Vanity
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735779
Product Name 62092-BS/12C Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details