Capital Lighting, Inc. 62106-BS/OPL Sconces-Single Glass 735775

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Extension: 3.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594019162 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Extension: 3.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594019162 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
62106-BS/OPL Sconces-Single Glass - 735775 - Capital Lighting, Inc.
Columbus, OH, USA
62106-BS/OPL Sconces-Single Glass
735775
62106-BS/OPL Sconces-Single Glass 735775
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 7.00 Length 7.00 Extension: 3.5 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Vanity/Wall UPC: 641594019162 Category: Wall & Vanity Glass: Opal Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 7.00
Length 7.00
Extension: 3.5
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Vanity/Wall
UPC: 641594019162
Category: Wall & Vanity
Glass: Opal
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735775
Product Name 62106-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details