Capital Lighting, Inc. F8808HK Large Chandeliers-Candle 735686

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hickory Product Name: Eight Light Entry Chandelier UPC: 782042461888 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hickory Product Name: Eight Light Entry Chandelier UPC: 782042461888 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8808HK Large Chandeliers-Candle - 735686 - Capital Lighting, Inc.
Columbus, OH, USA
F8808HK Large Chandeliers-Candle
735686
F8808HK Large Chandeliers-Candle 735686
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hickory Product Name: Eight Light Entry Chandelier UPC: 782042461888 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 43.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Hickory
Product Name: Eight Light Entry Chandelier
UPC: 782042461888
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735686
Product Name F8808HK Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1950234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 600 mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details