Capital Lighting, Inc. F8812HK Large Chandeliers-Candle 735684

Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hickory Weight: 99 Product Name: 12 Light Chandelier UPC: 782042462021 Category: Interior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hickory Weight: 99 Product Name: 12 Light Chandelier UPC: 782042462021 Category: Interior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
F8812HK Large Chandeliers-Candle - 735684 - Capital Lighting, Inc.
Columbus, OH, USA
F8812HK Large Chandeliers-Candle
735684
F8812HK Large Chandeliers-Candle 735684
PRODUCT DETAILS / SPECS Width/Dia: 47.50 Height: 56.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Hickory Weight: 99 Product Name: 12 Light Chandelier UPC: 782042462021 Category: Interior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 47.50
Height: 56.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Hickory
Weight: 99
Product Name: 12 Light Chandelier
UPC: 782042462021
Category: Interior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 735684
Product Name F8812HK Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147186 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 140mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details